Amphenol Cables on Demand Amphenol MP-5FRJ45STWS-014 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 14ft MP-5FRJ45STWS-014

Description
Buy 14ft Amphenol MP-5FRJ45STWS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 14ft Amphenol MP-5FRJ45STWS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ45STWS-014 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 14ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ45STWS-014 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 14ft
Amphenol MP-5FRJ45STWS-014 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 14ft
Buy 14ft Amphenol MP-5FRJ45STWS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 14ft Amphenol MP-5FRJ45STWS-014 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ45 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5FRJ45STWS-014-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5FRJ45STWS-014-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5FRJ45STWS-014-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 14.00' (4.27m) Unshielded

Buy Now Datasheet
Enet Cable, , Rj45 Plug-Plug, 14Ft; Lan Category Amphenol Cables On Demand - 72AJ8197 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, , Rj45 Plug-Plug, 14Ft; Lan Category Amphenol Cables On Demand
72AJ8197
Enet Cable, , Rj45 Plug-Plug, 14Ft; Lan Category Amphenol Cables On Demand 72AJ8197
ENET CABLE, , RJ45 PLUG-PLUG, 14FT; LAN Category:-; Cable Length - Metric:4.26m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

ENET CABLE, , RJ45 PLUG-PLUG, 14FT; LAN Category:-; Cable Length - Metric:4.26m; Cable Length - Imperial:14ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ45STWS-014-ND 72AJ8197
Product Name Amphenol MP-5FRJ45STWS-014 Flat Silver Satin Modular Straight-Thru Cables, RJ45 / RJ45 14ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, , Rj45 Plug-Plug, 14Ft; Lan Category Amphenol Cables On Demand
Product Type Patch
Cable Type Flat Cable Flat Cable
Cable Length 14 ft (42.67 dm) 14 ft (42.67 dm) 13.98 ft (42.6 dm)
Connector Type DIN / Mini-DIN; Telco 50 Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products