Amphenol Cables on Demand Amphenol MP-5FRJ45SLPS-002 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 2ft MP-5FRJ45SLPS-002

Description
Buy 2ft Amphenol MP-5FRJ45SLPS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol MP-5FRJ45SLPS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ45SLPS-002 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ45SLPS-002 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 2ft
Amphenol MP-5FRJ45SLPS-002 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 2ft
Buy 2ft Amphenol MP-5FRJ45SLPS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol MP-5FRJ45SLPS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ45 plug on one end and Spade Lugs on the other, are designed for quick and easy installation with no soldering necessary. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Between Series Adapter Cables - 3272-MP-5FRJ45SLPS-002-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
3272-MP-5FRJ45SLPS-002-ND
Between Series Adapter Cables 3272-MP-5FRJ45SLPS-002-ND
Cable Assembly Modular Plug, 8p8c to Ring Terminals 2.00' (609.6mm)

Cable Assembly Modular Plug, 8p8c to Ring Terminals 2.00' (609.6mm)

Buy Now Datasheet
Enet Cable, Rj45 Plug-Spade Lug, 2Ft; Lan Category Amphenol Cables On Demand - 73AJ8624 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Rj45 Plug-Spade Lug, 2Ft; Lan Category Amphenol Cables On Demand
73AJ8624
Enet Cable, Rj45 Plug-Spade Lug, 2Ft; Lan Category Amphenol Cables On Demand 73AJ8624
ENET CABLE, RJ45 PLUG-SPADE LUG, 2FT; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to Spade Terminals; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

ENET CABLE, RJ45 PLUG-SPADE LUG, 2FT; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ45 Plug to Spade Terminals; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ45SLPS-002-ND 73AJ8624
Product Name Amphenol MP-5FRJ45SLPS-002 Flat Silver Satin Modular Cables Plug to Spade Lug, RJ45 (8 conductors) 2ft Between Series Adapter Cables Enet Cable, Rj45 Plug-Spade Lug, 2Ft; Lan Category Amphenol Cables On Demand
Product Type Patch
Cable Type Flat Cable
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type DIN / Mini-DIN; Telco 50 RJ-45; RJ45 Plug to Spade Terminals
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA410 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details