Amphenol Cables on Demand Amphenol MP-5FRJ12UNNS-002 Flat Silver Satin Modular Cables Plug to Tinned End, RJ12 (6 conductor) 2ft MP-5FRJ12UNNS-002

Description
Buy 2ft Amphenol MP-5FRJ12UNNS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ12 plug on one end and tinned wires on the other, are designed for quick and easy installation. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol MP-5FRJ12UNNS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ12 plug on one end and tinned wires on the other, are designed for quick and easy installation. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ12UNNS-002 Flat Silver Satin Modular Cables Plug to Tinned End, RJ12 (6 conductor) 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ12UNNS-002 Flat Silver Satin Modular Cables Plug to Tinned End, RJ12 (6 conductor) 2ft
Amphenol MP-5FRJ12UNNS-002 Flat Silver Satin Modular Cables Plug to Tinned End, RJ12 (6 conductor) 2ft
Buy 2ft Amphenol MP-5FRJ12UNNS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ12 plug on one end and tinned wires on the other, are designed for quick and easy installation. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol MP-5FRJ12UNNS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring a RJ12 plug on one end and tinned wires on the other, are designed for quick and easy installation. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5FRJ12UNNS-002-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5FRJ12UNNS-002-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5FRJ12UNNS-002-ND
Modular Cable Plug to Cable 6p6c (RJ11, RJ12, RJ14, RJ25) 2.00' (609.6mm) Unshielded

Modular Cable Plug to Cable 6p6c (RJ11, RJ12, RJ14, RJ25) 2.00' (609.6mm) Unshielded

Buy Now Datasheet
Enet Cable, , Rj12 Plug-Free End, 2Ft; Lan Category Amphenol Cables On Demand - 72AJ8193 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, , Rj12 Plug-Free End, 2Ft; Lan Category Amphenol Cables On Demand
72AJ8193
Enet Cable, , Rj12 Plug-Free End, 2Ft; Lan Category Amphenol Cables On Demand 72AJ8193
ENET CABLE, , RJ12 PLUG-FREE END, 2FT; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ12 Plug to Free End; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

ENET CABLE, , RJ12 PLUG-FREE END, 2FT; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ12 Plug to Free End; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ12UNNS-002-ND 72AJ8193
Product Name Amphenol MP-5FRJ12UNNS-002 Flat Silver Satin Modular Cables Plug to Tinned End, RJ12 (6 conductor) 2ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, , Rj12 Plug-Free End, 2Ft; Lan Category Amphenol Cables On Demand
Product Type Patch
Cable Type Flat Cable Flat Cable
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type DIN / Mini-DIN Plug to Cable RJ12 Plug to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details