Amphenol Cables on Demand Amphenol MP-5FRJ12STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ12 / RJ12 2ft MP-5FRJ12STWS-002

Description
Buy 2ft Amphenol MP-5FRJ12STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ12 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol MP-5FRJ12STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ12 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ12STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ12 / RJ12 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ12STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ12 / RJ12 2ft
Amphenol MP-5FRJ12STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ12 / RJ12 2ft
Buy 2ft Amphenol MP-5FRJ12STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ12 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol MP-5FRJ12STWS-002 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ12 plugs and straight-thru wiring, are designed to be compatible with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5FRJ12STWS-002-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5FRJ12STWS-002-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5FRJ12STWS-002-ND
Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 2.00' (609.6mm) Unshielded

Modular Cable Plug to Plug 6p6c (RJ11, RJ12, RJ14, RJ25) 2.00' (609.6mm) Unshielded

Buy Now Datasheet
Modular Cables - MP-5FRJ12STWS-002 - ODG (Origin Data Global)
Shenzhen, China
Modular Cables
MP-5FRJ12STWS-002
Modular Cables MP-5FRJ12STWS-002
CABLE MOD 6P6C PLUG TO PLUG 2'

CABLE MOD 6P6C PLUG TO PLUG 2'

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - MP-5FRJ12STWS-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-5FRJ12STWS-002
Cable Assemblies - Modular Cables MP-5FRJ12STWS-002
CABLE MOD 6P6C PLUG TO PLUG 2'

CABLE MOD 6P6C PLUG TO PLUG 2'

Supplier's Site
Ethernet Cable, Rj12 Plug-Plug, 2Ft, Gry; Lan Category Amphenol Cables On Demand - 54AC9254 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Rj12 Plug-Plug, 2Ft, Gry; Lan Category Amphenol Cables On Demand
54AC9254
Ethernet Cable, Rj12 Plug-Plug, 2Ft, Gry; Lan Category Amphenol Cables On Demand 54AC9254
ETHERNET CABLE, RJ12 PLUG-PLUG, 2FT, GRY; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ12 Plug to RJ12 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

ETHERNET CABLE, RJ12 PLUG-PLUG, 2FT, GRY; LAN Category:-; Cable Length - Metric:609.6mm; Cable Length - Imperial:2ft; Connector to Connector:RJ12 Plug to RJ12 Plug; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ12STWS-002-ND MP-5FRJ12STWS-002 MP-5FRJ12STWS-002 54AC9254
Product Name Amphenol MP-5FRJ12STWS-002 Flat Silver Satin Modular Straight-Thru Cables, RJ12 / RJ12 2ft Modular/Ethernet Cables (RJ45, RJ11) Modular Cables Cable Assemblies - Modular Cables Ethernet Cable, Rj12 Plug-Plug, 2Ft, Gry; Lan Category Amphenol Cables On Demand
Product Type Patch Modular Cables
Cable Type Flat Cable Flat Cable
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Connector Type DIN / Mini-DIN Plug to Plug RJ12 Plug to RJ12 Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details