Amphenol Cables on Demand Amphenol MP-5FRJ11STWS-001 Flat Silver Satin Modular Straight-Thru Cables, RJ11 / RJ11 1ft MP-5FRJ11STWS-001

Description
Buy 1ft Amphenol MP-5FRJ11STWS-001 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ11 plugs, are designed for quick and easy installation and compatibility with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 1ft Amphenol MP-5FRJ11STWS-001 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ11 plugs, are designed for quick and easy installation and compatibility with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5FRJ11STWS-001 Flat Silver Satin Modular Straight-Thru Cables, RJ11 / RJ11 1ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5FRJ11STWS-001 Flat Silver Satin Modular Straight-Thru Cables, RJ11 / RJ11 1ft
Amphenol MP-5FRJ11STWS-001 Flat Silver Satin Modular Straight-Thru Cables, RJ11 / RJ11 1ft
Buy 1ft Amphenol MP-5FRJ11STWS-001 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ11 plugs, are designed for quick and easy installation and compatibility with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 1ft Amphenol MP-5FRJ11STWS-001 Cables Direct from the Factory at Cables on Demand. The flat silver satin modular patch cables, featuring RJ11 plugs, are designed for quick and easy installation and compatibility with most telephone systems. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-5FRJ11STWS-001-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-5FRJ11STWS-001-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-5FRJ11STWS-001-ND
Modular Cable Plug to Plug 6p4c (RJ11, RJ14) 1.00' (304.8mm) Unshielded

Modular Cable Plug to Plug 6p4c (RJ11, RJ14) 1.00' (304.8mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - MP-5FRJ11STWS-001 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-5FRJ11STWS-001
Cable Assemblies - Modular Cables MP-5FRJ11STWS-001
CABLE MOD 6P4C PLUG TO PLUG 1'

CABLE MOD 6P4C PLUG TO PLUG 1'

Supplier's Site
Enet Cable, Rj11 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand - 37AJ8985 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Rj11 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand
37AJ8985
Enet Cable, Rj11 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand 37AJ8985
ENET CABLE, RJ11 PLUG-PLUG, 1FT; LAN Category:-; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ11 Plug to RJ11 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

ENET CABLE, RJ11 PLUG-PLUG, 1FT; LAN Category:-; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Connector to Connector:RJ11 Plug to RJ11 Plug; Jacket Color:Silver Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-5FRJ11STWS-001-ND MP-5FRJ11STWS-001 37AJ8985
Product Name Amphenol MP-5FRJ11STWS-001 Flat Silver Satin Modular Straight-Thru Cables, RJ11 / RJ11 1ft Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Enet Cable, Rj11 Plug-Plug, 1Ft; Lan Category Amphenol Cables On Demand
Product Type Patch
Cable Type Flat Cable Flat Cable
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type DIN / Mini-DIN; RJ-11 Plug to Plug RJ-11; RJ11 Plug to RJ11 Plug
Unlock Full Specs
to access all available technical data