Amphenol Cables on Demand Amphenol MP-5ERJ45UNNY-003 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Yellow 3ft MP-5ERJ45UNNY-003

Description
Buy 3ft Amphenol MP-5ERJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Yellow Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 3ft Amphenol MP-5ERJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Yellow Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5ERJ45UNNY-003 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Yellow 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5ERJ45UNNY-003 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Yellow 3ft
Amphenol MP-5ERJ45UNNY-003 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Yellow 3ft
Buy 3ft Amphenol MP-5ERJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Yellow Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol MP-5ERJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Yellow Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE-T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cat 5E Utp Rj45 Yellow 3 Rohs Compliant Amphenol Cables On Demand - 49AC7048 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Utp Rj45 Yellow 3 Rohs Compliant Amphenol Cables On Demand
49AC7048
Cat 5E Utp Rj45 Yellow 3 Rohs Compliant Amphenol Cables On Demand 49AC7048
CAT 5E UTP RJ45 YELLOW 3 ROHS COMPLIANT: YES

CAT 5E UTP RJ45 YELLOW 3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 49AC7048
Product Name Amphenol MP-5ERJ45UNNY-003 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Yellow 3ft Cat 5E Utp Rj45 Yellow 3 Rohs Compliant Amphenol Cables On Demand
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Armored Test Cable, 40.0 GHz, 48.0″ - KBL-4FT-LOW+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details