Amphenol Cables on Demand Amphenol MP-5ERJ45UNNW-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - White 7ft MP-5ERJ45UNNW-007

Description
Buy 7ft Amphenol MP-5ERJ45UNNW-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP White Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 7ft Amphenol MP-5ERJ45UNNW-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP White Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5ERJ45UNNW-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - White 7ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5ERJ45UNNW-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - White 7ft
Amphenol MP-5ERJ45UNNW-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - White 7ft
Buy 7ft Amphenol MP-5ERJ45UNNW-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP White Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7ft Amphenol MP-5ERJ45UNNW-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP White Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE-T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cat 5E Utp Rj45 White 7 Rohs Compliant Amphenol Cables On Demand - 49AC7044 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Utp Rj45 White 7 Rohs Compliant Amphenol Cables On Demand
49AC7044
Cat 5E Utp Rj45 White 7 Rohs Compliant Amphenol Cables On Demand 49AC7044
CAT 5E UTP RJ45 WHITE 7 ROHS COMPLIANT: YES

CAT 5E UTP RJ45 WHITE 7 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 49AC7044
Product Name Amphenol MP-5ERJ45UNNW-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - White 7ft Cat 5E Utp Rj45 White 7 Rohs Compliant Amphenol Cables On Demand
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details