Buy 14ft Amphenol MP-5ERJ45UNNV-014 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Violet Cat5e cable with precision-terminated
CAT 5E UTP RJ45 VIOLET 14 ROHS COMPLIANT: YES
| Amphenol Cables on Demand | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 49AC7041 | |
| Product Name | Amphenol MP-5ERJ45UNNV-014 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Violet 14ft | Cat 5E Utp Rj45 Violet 14 Rohs Compliant Amphenol Cables On Demand |
| Application | LAN / Ethernet; Networking | |
| Product Type | Patch | |
| Cable Type | Cat 5; Twisted Pair |