Amphenol Cables on Demand Amphenol MP-5ERJ45UNNO-014 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Orange 14ft MP-5ERJ45UNNO-014

Description
Buy 14ft Amphenol MP-5ERJ45UNNO-014 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Orange Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 14ft Amphenol MP-5ERJ45UNNO-014 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Orange Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5ERJ45UNNO-014 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Orange 14ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5ERJ45UNNO-014 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Orange 14ft
Amphenol MP-5ERJ45UNNO-014 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Orange 14ft
Buy 14ft Amphenol MP-5ERJ45UNNO-014 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Orange Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 14ft Amphenol MP-5ERJ45UNNO-014 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Orange Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE-T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cat 5E Utp Rj45 Orange 14 Rohs Compliant Amphenol Cables On Demand - 49AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Utp Rj45 Orange 14 Rohs Compliant Amphenol Cables On Demand
49AC7033
Cat 5E Utp Rj45 Orange 14 Rohs Compliant Amphenol Cables On Demand 49AC7033
CAT 5E UTP RJ45 ORANGE 14 ROHS COMPLIANT: YES

CAT 5E UTP RJ45 ORANGE 14 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 49AC7033
Product Name Amphenol MP-5ERJ45UNNO-014 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Orange 14ft Cat 5E Utp Rj45 Orange 14 Rohs Compliant Amphenol Cables On Demand
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 1200mm, single-end, for Latches - G125-FC15005L0-1200L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details