Amphenol Cables on Demand Amphenol MP-5ERJ45UNNB-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Blue 5ft MP-5ERJ45UNNB-005

Description
Buy 5ft Amphenol MP-5ERJ45UNNB-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Blue Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Datasheet
Description
Buy 5ft Amphenol MP-5ERJ45UNNB-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Blue Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5ERJ45UNNB-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Blue 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5ERJ45UNNB-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Blue 5ft
Amphenol MP-5ERJ45UNNB-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Blue 5ft
Buy 5ft Amphenol MP-5ERJ45UNNB-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Blue Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol MP-5ERJ45UNNB-005 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Blue Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE-T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cable Assemblies - Modular Cables - MP-5ERJ45UNNB-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-5ERJ45UNNB-005
Cable Assemblies - Modular Cables MP-5ERJ45UNNB-005
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site
Patch Cable, Rj45 Plug, 5 , Blue; Lan Category Amphenol Cables On Demand - 77Y9533 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 5 , Blue; Lan Category Amphenol Cables On Demand
77Y9533
Patch Cable, Rj45 Plug, 5 , Blue; Lan Category Amphenol Cables On Demand 77Y9533
PATCH CABLE, RJ45 PLUG, 5 , BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 5 , BLUE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-5ERJ45UNNB-005 77Y9533
Product Name Amphenol MP-5ERJ45UNNB-005 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Blue 5ft Cable Assemblies - Modular Cables Patch Cable, Rj45 Plug, 5 , Blue; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Twisted Pair Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
D-Sub Cables - A7OOB-3710G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details