Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m)
CABLE MOD 8P8C PLUG TO PLUG 25'
PATCH CABLE, RJ45 PLUG, 25 , GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | MP-5ERJ45UNNA-025-ND | MP-5ERJ45UNNA-025 | 77Y9531 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Patch Cable, Rj45 Plug, 25 , Grey; Lan Category Amphenol Cables On Demand |
| Cable Type | Cat 5 | Cat 5 | |
| Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 25 ft (76.2 dm) |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug |