Amphenol Cables on Demand Amphenol MP-5ERJ45UNNA-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Gray 7ft MP-5ERJ45UNNA-007

Description
Buy 7ft Amphenol MP-5ERJ45UNNA-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Gray Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Datasheet
Description
Buy 7ft Amphenol MP-5ERJ45UNNA-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Gray Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-5ERJ45UNNA-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Gray 7ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-5ERJ45UNNA-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Gray 7ft
Amphenol MP-5ERJ45UNNA-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Gray 7ft
Buy 7ft Amphenol MP-5ERJ45UNNA-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Gray Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE- T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 7ft Amphenol MP-5ERJ45UNNA-007 Cables Direct from the Factory at Cables on Demand. Amphenol Category-5e (Cat5e) patch cables are designed with performance in mind. We’ve combined our very best 350MHz rated 24 AWG UTP Gray Cat5e cable with precision-terminated snagless RJ-45 connectors. Our Cat5e cables provide excellent headroom for Gigabit Ethernet applications and are universally compatible with all 3/4/176900/1000BASE-T rated network equipment. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cable Assemblies - Modular Cables - MP-5ERJ45UNNA-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-5ERJ45UNNA-007
Cable Assemblies - Modular Cables MP-5ERJ45UNNA-007
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Patch Cable, Rj45 Plug, 7 , Grey; Lan Category Amphenol Cables On Demand - 77Y9529 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 7 , Grey; Lan Category Amphenol Cables On Demand
77Y9529
Patch Cable, Rj45 Plug, 7 , Grey; Lan Category Amphenol Cables On Demand 77Y9529
PATCH CABLE, RJ45 PLUG, 7 , GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 7 , GREY; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:7ft; Cable Length - Metric:2.13m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-5ERJ45UNNA-007 77Y9529
Product Name Amphenol MP-5ERJ45UNNA-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Gray 7ft Cable Assemblies - Modular Cables Patch Cable, Rj45 Plug, 7 , Grey; Lan Category Amphenol Cables On Demand
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Twisted Pair Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details