Buy 25ft Amphenol MP-54RJ45SNNE-025 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE-
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 25.00' (7.62m) Shielded
CABLE MOD 8P8C PLUG TO PLUG 25'
PATCH CABLE, RJ45 PLUG, 25 , BEIGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | MP-54RJ45SNNE-025-ND | MP-54RJ45SNNE-025 | 77Y9563 | |
| Product Name | Amphenol MP-54RJ45SNNE-025 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 25ft | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Patch Cable, Rj45 Plug, 25 , Beige; Lan Category Amphenol Cables On Demand |
| Application | LAN / Ethernet; Networking | LAN / Ethernet | ||
| Product Type | Patch | Patch | ||
| Cable Type | Cat 5; Twisted Pair | Cat 5 | Cat 5 | |
| Cable Length | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 25 ft (76.2 dm) | 25 ft (76.2 dm) |