Amphenol Cables on Demand Amphenol MP-54RJ45SNNE-015 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 15ft MP-54RJ45SNNE-015

Description
Buy 15ft Amphenol MP-54RJ45SNNE-015 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 15ft Amphenol MP-54RJ45SNNE-015 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-54RJ45SNNE-015 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-54RJ45SNNE-015 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 15ft
Amphenol MP-54RJ45SNNE-015 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 15ft
Buy 15ft Amphenol MP-54RJ45SNNE-015 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol MP-54RJ45SNNE-015 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE-T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cat 5E Shielded Rj45/rj45 Beige 15 Rohs Compliant Amphenol Cables On Demand - 49AC7071 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Shielded Rj45/rj45 Beige 15 Rohs Compliant Amphenol Cables On Demand
49AC7071
Cat 5E Shielded Rj45/rj45 Beige 15 Rohs Compliant Amphenol Cables On Demand 49AC7071
CAT 5E SHIELDED RJ45/RJ45 BEIGE 15 ROHS COMPLIANT: YES

CAT 5E SHIELDED RJ45/RJ45 BEIGE 15 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 49AC7071
Product Name Amphenol MP-54RJ45SNNE-015 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 15ft Cat 5E Shielded Rj45/rj45 Beige 15 Rohs Compliant Amphenol Cables On Demand
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details