Amphenol Corporation Amphenol MP-54RJ45SNNE-003 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft MP-54RJ45SNNE-003

Description
Buy 3ft Amphenol MP-54RJ45SNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 3ft Amphenol MP-54RJ45SNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-54RJ45SNNE-003 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-54RJ45SNNE-003 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft
Amphenol MP-54RJ45SNNE-003 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft
Buy 3ft Amphenol MP-54RJ45SNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol MP-54RJ45SNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in EMI/RFI rich environments such as hospitals, avionics bays, military installations, industrial factories, and broadcast studios. Our shielded Category 5E patch cables include a concentric foil screen overlay that protects the internal twisted pair bundles from interference. Featuring booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE-T switches, routers, and network adapters. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol MP-54RJ45SNNE-003 Cat5e STP Shielded Patch Cable (Foil-Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Unlock Full Specs
to access all available technical data