Amphenol Cables on Demand Amphenol MP-54RJ45DNNE-100 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 100ft MP-54RJ45DNNE-100

Description
Buy 100ft Amphenol MP-54RJ45DNNE-100 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 100ft Amphenol MP-54RJ45DNNE-100 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-54RJ45DNNE-100 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 100ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-54RJ45DNNE-100 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 100ft
Amphenol MP-54RJ45DNNE-100 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 100ft
Buy 100ft Amphenol MP-54RJ45DNNE-100 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 100ft Amphenol MP-54RJ45DNNE-100 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE-T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cat 5E Double Shielded Rj45 / Rj 45 100 Rohs Compliant Amphenol Cables On Demand - 49AC7068 - Newark, An Avnet Company
Chicago, IL, United States
Cat 5E Double Shielded Rj45 / Rj 45 100 Rohs Compliant Amphenol Cables On Demand
49AC7068
Cat 5E Double Shielded Rj45 / Rj 45 100 Rohs Compliant Amphenol Cables On Demand 49AC7068
CAT 5E DOUBLE SHIELDED RJ45 / RJ 45 100 ROHS COMPLIANT: YES

CAT 5E DOUBLE SHIELDED RJ45 / RJ 45 100 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 49AC7068
Product Name Amphenol MP-54RJ45DNNE-100 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 100ft Cat 5E Double Shielded Rj45 / Rj 45 100 Rohs Compliant Amphenol Cables On Demand
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers