Amphenol Cables on Demand Amphenol MP-54RJ45DNNE-003 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft MP-54RJ45DNNE-003

Description
Buy 3ft Amphenol MP-54RJ45DNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 3ft Amphenol MP-54RJ45DNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-54RJ45DNNE-003 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-54RJ45DNNE-003 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft
Amphenol MP-54RJ45DNNE-003 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft
Buy 3ft Amphenol MP-54RJ45DNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE- T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol MP-54RJ45DNNE-003 Cables Direct from the Factory at Cables on Demand. Amphenol brand dual foil screened twisted pair (FTP) Cat-5E patch cables improve data integrity in the most severe EMI/RFI environments. Our double shielded Category 5E patch cables include a concentric foil screen overlayed with 98% aluminum braid, protecting the internal twisted pair bundles from interference. Featuring 100% shielded booted low-profile RJ45 connectors with 50-micron Gold plating for a transparent connection to 3/4/176900/1000BASE-T switches, routers, and network adapters. Amphenol double shielded CAT5e patch cords are trusted by the New York State Police for their vehicle-based data terminals. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - MP-54RJ45DNNE-003-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
MP-54RJ45DNNE-003-ND
Modular/Ethernet Cables (RJ45, RJ11) MP-54RJ45DNNE-003-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Shielded

Buy Now Datasheet
Patch Cable, Rj45 Plug, 3 , Beige; Lan Category Amphenol Cables On Demand - 77Y9555 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cable, Rj45 Plug, 3 , Beige; Lan Category Amphenol Cables On Demand
77Y9555
Patch Cable, Rj45 Plug, 3 , Beige; Lan Category Amphenol Cables On Demand 77Y9555
PATCH CABLE, RJ45 PLUG, 3 , BEIGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

PATCH CABLE, RJ45 PLUG, 3 , BEIGE; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Modular Cables - MP-54RJ45DNNE-003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-54RJ45DNNE-003
Cable Assemblies - Modular Cables MP-54RJ45DNNE-003
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MP-54RJ45DNNE-003-ND 77Y9555 MP-54RJ45DNNE-003
Product Name Amphenol MP-54RJ45DNNE-003 Cat5e STP Double Shielded Patch Cable (Braid+Foil Screened) with RJ45 Connectors - 350MHz CAT5e Rated 3ft Modular/Ethernet Cables (RJ45, RJ11) Patch Cable, Rj45 Plug, 3 , Beige; Lan Category Amphenol Cables On Demand Cable Assemblies - Modular Cables
Application LAN / Ethernet; Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 5; Twisted Pair Cat 5 Cat 5
Cable Shielding Braid; Drain Wire Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 22.97 ft (70 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details