Amphenol Corporation Amphenol MP-52RJ45UNNE-003 CAT5e 2-Pair RJ45 Data Cable - CAT5e 3/4/176900 Patch Cable with 8P8C RJ45 Connectors (Straight-Thru) with Pins 1, 2, 3 & 6 Populated 3ft MP-52RJ45UNNE-003

Description
Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections in the home and office environment still run at these speeds since internet connections rarely exceed the 100 Mbps threshold. This means that the use of a regular CAT5e or CAT6 patch cable is overkill because they contain 4 wire pairs -- leaving 2 of those pairs unused. This 2-pair CAT5e patch cable eliminates those unnecessary pairs, thereby reducing the size and weight of the cable. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections in the home and office environment still run at these speeds since internet connections rarely exceed the 100 Mbps threshold. This means that the use of a regular CAT5e or CAT6 patch cable is overkill because they contain 4 wire pairs -- leaving 2 of those pairs unused. This 2-pair CAT5e patch cable eliminates those unnecessary pairs, thereby reducing the size and weight of the cable. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-52RJ45UNNE-003 CAT5e 2-Pair RJ45 Data Cable - CAT5e 3/4/176900 Patch Cable with 8P8C RJ45 Connectors (Straight-Thru) with Pins 1, 2, 3 & 6 Populated 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-52RJ45UNNE-003 CAT5e 2-Pair RJ45 Data Cable - CAT5e 3/4/176900 Patch Cable with 8P8C RJ45 Connectors (Straight-Thru) with Pins 1, 2, 3 & 6 Populated 3ft
Amphenol MP-52RJ45UNNE-003 CAT5e 2-Pair RJ45 Data Cable - CAT5e 3/4/176900 Patch Cable with 8P8C RJ45 Connectors (Straight-Thru) with Pins 1, 2, 3 & 6 Populated 3ft
Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections in the home and office environment still run at these speeds since internet connections rarely exceed the 100 Mbps threshold. This means that the use of a regular CAT5e or CAT6 patch cable is overkill because they contain 4 wire pairs -- leaving 2 of those pairs unused. This 2-pair CAT5e patch cable eliminates those unnecessary pairs, thereby reducing the size and weight of the cable. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections in the home and office environment still run at these speeds since internet connections rarely exceed the 100 Mbps threshold. This means that the use of a regular CAT5e or CAT6 patch cable is overkill because they contain 4 wire pairs -- leaving 2 of those pairs unused. This 2-pair CAT5e patch cable eliminates those unnecessary pairs, thereby reducing the size and weight of the cable. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol MP-52RJ45UNNE-003 CAT5e 2-Pair RJ45 Data Cable - CAT5e 3/4/176900 Patch Cable with 8P8C RJ45 Connectors (Straight-Thru) with Pins 1, 2, 3 & 6 Populated 3ft
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Cat 6; Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details