Amphenol Cables on Demand Amphenol MP-52RJ11UNNE-100 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 100ft MP-52RJ11UNNE-100

Description
Buy 100ft Amphenol MP-52RJ11UNNE-100 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 100ft Amphenol MP-52RJ11UNNE-100 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-52RJ11UNNE-100 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 100ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-52RJ11UNNE-100 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 100ft
Amphenol MP-52RJ11UNNE-100 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 100ft
Buy 100ft Amphenol MP-52RJ11UNNE-100 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 100ft Amphenol MP-52RJ11UNNE-100 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Cable Assemblies - Modular Cables - MP-52RJ11UNNE-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
MP-52RJ11UNNE-100
Cable Assemblies - Modular Cables MP-52RJ11UNNE-100
CABLE MOD 6P4C PLUG TO PLG 100'

CABLE MOD 6P4C PLUG TO PLG 100'

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number MP-52RJ11UNNE-100
Product Name Amphenol MP-52RJ11UNNE-100 CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 100ft Cable Assemblies - Modular Cables
Application Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
Cable Length 100 ft (305 dm) 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details