Amphenol Cables on Demand Amphenol MP-52RJ11SNNE-050 Shielded CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 50ft MP-52RJ11SNNE-050

Description
Buy 50ft Amphenol MP-52RJ11SNNE-050 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this Shielded CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. 100% foil-screened shielding provides additional interference rejection properties. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol MP-52RJ11SNNE-050 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this Shielded CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. 100% foil-screened shielding provides additional interference rejection properties. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol MP-52RJ11SNNE-050 Shielded CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol MP-52RJ11SNNE-050 Shielded CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 50ft
Amphenol MP-52RJ11SNNE-050 Shielded CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 50ft
Buy 50ft Amphenol MP-52RJ11SNNE-050 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this Shielded CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. 100% foil-screened shielding provides additional interference rejection properties. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol MP-52RJ11SNNE-050 Cables Direct from the Factory at Cables on Demand. Initially designed for legacy PBX phone systems, this Shielded CAT5e 2-pair data cable with RJ11 connectors has proven popular with AT&T U-Verse and Verizon FiOS customers who need to extend the length of the data connection between the wall jack and their cable/dsl modem. AT&T and Verizon use fiber optics only to the neighborhood switch-boxes. These switch boxes then convert the fiber optic signal over to an ADSL signal which traverses regular home/business copper phone lines. Regular flat RJ11 telephone cords are not meant for high-speed data, so they will not work with AT&T or Verizon. Instead, you need a special phone cord that uses data-grade CAT5e wire with two twisted pairs. We offer this exact cable below in lengths up to 100 feet. Now you can relocate your modem up to 100 feet away without compromising your high-speed internet bandwidth. 100% foil-screened shielding provides additional interference rejection properties. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Modular/Ethernet Cables (RJ45, RJ11) - 3272-MP-52RJ11SNNE-050-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
3272-MP-52RJ11SNNE-050-ND
Modular/Ethernet Cables (RJ45, RJ11) 3272-MP-52RJ11SNNE-050-ND
Modular Cable Plug to Plug 6p4c (RJ11, RJ14) 50.00' (15.24m) Shielded

Modular Cable Plug to Plug 6p4c (RJ11, RJ14) 50.00' (15.24m) Shielded

Buy Now Datasheet
Enet Cable, Cat5E, Rj11 Plug-Plug, 50Ft; Lan Category Amphenol Cables On Demand - 49AC7062 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj11 Plug-Plug, 50Ft; Lan Category Amphenol Cables On Demand
49AC7062
Enet Cable, Cat5E, Rj11 Plug-Plug, 50Ft; Lan Category Amphenol Cables On Demand 49AC7062
ENET CABLE, CAT5E, RJ11 PLUG-PLUG, 50FT; LAN Category:Cat5e; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Connector to Connector:RJ11 Plug to RJ11 Plug; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

ENET CABLE, CAT5E, RJ11 PLUG-PLUG, 50FT; LAN Category:Cat5e; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Connector to Connector:RJ11 Plug to RJ11 Plug; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-MP-52RJ11SNNE-050-ND 49AC7062
Product Name Amphenol MP-52RJ11SNNE-050 Shielded CAT5e 2-Pair RJ11 Data Cable [AT&T U-Verse & Verizon FiOS Data Cable] - CAT5e PBX Patch Cable with 6P6C RJ11 Connectors (Straight-Thru) 50ft Modular/Ethernet Cables (RJ45, RJ11) Enet Cable, Cat5E, Rj11 Plug-Plug, 50Ft; Lan Category Amphenol Cables On Demand
Application Networking LAN / Ethernet LAN / Ethernet
Product Type Patch
Cable Type Cat 5; Twisted Pair Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details