Amphenol Sine Systems Circular Conn, Plug, 85Pos, Cable; Product Range Amphenol Sine/tuchel MP-4106-85S-C

Description
CIRCULAR CONN, PLUG, 85POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 85POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 85Pos, Cable; Product Range Amphenol Sine/tuchel - 77AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 85Pos, Cable; Product Range Amphenol Sine/tuchel
77AC3190
Circular Conn, Plug, 85Pos, Cable; Product Range Amphenol Sine/tuchel 77AC3190
CIRCULAR CONN, PLUG, 85POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 85POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC3190
Product Name Circular Conn, Plug, 85Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details