Amphenol Sine Systems Circular Conn, Plug, 25Pos, Cable; Product Range Amphenol Sine/tuchel MP-4106-25S-C

Description
CIRCULAR CONN, PLUG, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 25Pos, Cable; Product Range Amphenol Sine/tuchel - 77AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 25Pos, Cable; Product Range Amphenol Sine/tuchel
77AC3188
Circular Conn, Plug, 25Pos, Cable; Product Range Amphenol Sine/tuchel 77AC3188
CIRCULAR CONN, PLUG, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 25POS, CABLE; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77AC3188
Product Name Circular Conn, Plug, 25Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle Banana Plug - 9304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details