CIRCULAR CONN, RCPT, 85POS, PANEL; Product Range:Multipin MP-41 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:85Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77AC3187 |
| Product Name | Circular Conn, Rcpt, 85Pos, Panel; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |