Amphenol Corporation RF Antennas MN9153

Description
INTEGRATED CONNECTOR ANTENNAS
Request a Quote Datasheet
Description
INTEGRATED CONNECTOR ANTENNAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MN9153-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MN9153-ND
RF Antennas 3299-MN9153-ND
INTEGRATED CONNECTOR ANTENNAS

INTEGRATED CONNECTOR ANTENNAS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MN9153-ND
Product Name RF Antennas
Applications ISM
Primary Frequency Range 915.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers