Amphenol Sine Systems Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel MN57A4AD02M060

Description
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:DeviceNET Series; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:DeviceNET Series; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel - 14R7318 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
14R7318
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel 14R7318
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:DeviceNET Series; Accessory Type:Cordset RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:6m; Cable Length - Imperial:19.685ft; Product Range:DeviceNET Series; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R7318
Product Name Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
Cable Length 19.69 ft (60 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details