Amphenol Sine Systems Circular Cable Assemblies MN57A4AC01M150

Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet
Description
Cable Assembly 49.2' (15.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-MN57A4AC01M150-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-MN57A4AC01M150-ND
Circular Cable Assemblies 889-MN57A4AC01M150-ND
Cable Assembly 49.2' (15.00m)

Cable Assembly 49.2' (15.00m)

Buy Now Datasheet
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel - 14R7282 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
14R7282
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel 14R7282
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.212ft; Product Range:miniBOSS™ M22 Series; Cable Length:15m RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:15m; Cable Length - Imperial:49.212ft; Product Range:miniBOSS™ M22 Series; Cable Length:15m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-MN57A4AC01M150-ND 14R7282
Product Name Circular Cable Assemblies Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details