Cable Assembly 3.28' (1.00m)
CBL CIRC 5POS FEM TO WIRE 3.28'
SENSOR CONNECTOR; Connector Type A:M22 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:miniBOSS™ M22 Series; Accessory Type:Cordset RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 889-2381-ND | MN54PW02M010 | 14R7275 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Connector; Connector Type A Amphenol Sine/tuchel |
| Cable Shielding | No Shielding | No Shielding; Unshielded |