Amphenol Sine Systems Single-Ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A Amphenol Sine/tuchel MN54PD01M020

Description
Single-ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A:M22 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Cable Length:2m RoHS Compliant: Yes
Description
Single-ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A:M22 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Cable Length:2m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Single-Ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A Amphenol Sine/tuchel - 14R7273 - Newark, An Avnet Company
Chicago, IL, United States
Single-Ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A Amphenol Sine/tuchel
14R7273
Single-Ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A Amphenol Sine/tuchel 14R7273
Single-ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A:M22 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Cable Length:2m RoHS Compliant: Yes

Single-ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A:M22 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Cable Length:2m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R7273
Product Name Single-Ended Cordset, 5 Position Mini Thick Static Receptacle, 2M; Connector Type A Amphenol Sine/tuchel
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details