Amphenol Sine Systems Circular Cable Assemblies MN54AC01M100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2380-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2380-ND
Circular Cable Assemblies 889-2380-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel - 14R7269 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel
14R7269
Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel 14R7269
SENSOR CORD, 7/8" RCPT-FREE END, 32.8 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

SENSOR CORD, 7/8" RCPT-FREE END, 32.8 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MN54AC01M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MN54AC01M100
Cable Assemblies - Circular Cable Assemblies MN54AC01M100
CBL CIRC 5POS FEM TO WIRE 32.8'

CBL CIRC 5POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2380-ND 14R7269 MN54AC01M100
Product Name Circular Cable Assemblies Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.08 ft (3.3 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details