Amphenol Sine Systems Cordset, Female, Single Ended, 5 Position, 16Awg, 6Ft; Connector Type A Amphenol Sine/tuchel MN54AC01E6

Description
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Connector Type B:Free End RoHS Compliant: Yes
Description
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cordset, Female, Single Ended, 5 Position, 16Awg, 6Ft; Connector Type A Amphenol Sine/tuchel - 44W3611 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Female, Single Ended, 5 Position, 16Awg, 6Ft; Connector Type A Amphenol Sine/tuchel
44W3611
Cordset, Female, Single Ended, 5 Position, 16Awg, 6Ft; Connector Type A Amphenol Sine/tuchel 44W3611
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 6FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3611
Product Name Cordset, Female, Single Ended, 5 Position, 16Awg, 6Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
View Details