Amphenol Sine Systems Cordset, Female, Single Ended, 5 Position, 16Awg, 25Ft; Connector Type A Amphenol Sine/tuchel MN54AC01E25

Description
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 25FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 25FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Female, Single Ended, 5 Position, 16Awg, 25Ft; Connector Type A Amphenol Sine/tuchel - 44W3609 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Female, Single Ended, 5 Position, 16Awg, 25Ft; Connector Type A Amphenol Sine/tuchel
44W3609
Cordset, Female, Single Ended, 5 Position, 16Awg, 25Ft; Connector Type A Amphenol Sine/tuchel 44W3609
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 25FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 25FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:7.62m; Cable Length - Imperial:25ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3609
Product Name Cordset, Female, Single Ended, 5 Position, 16Awg, 25Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details