Amphenol Sine Systems Cordset, Female, Single Ended, 5 Position, 16Awg, 12Ft; Connector Type A Amphenol Sine/tuchel MN54AC01E12

Description
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 12FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3.65m; Cable Length - Imperial:12ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 12FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3.65m; Cable Length - Imperial:12ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Female, Single Ended, 5 Position, 16Awg, 12Ft; Connector Type A Amphenol Sine/tuchel - 44W3606 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Female, Single Ended, 5 Position, 16Awg, 12Ft; Connector Type A Amphenol Sine/tuchel
44W3606
Cordset, Female, Single Ended, 5 Position, 16Awg, 12Ft; Connector Type A Amphenol Sine/tuchel 44W3606
CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 12FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3.65m; Cable Length - Imperial:12ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, FEMALE, SINGLE ENDED, 5 POSITION, 16AWG, 12FT; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3.65m; Cable Length - Imperial:12ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3606
Product Name Cordset, Female, Single Ended, 5 Position, 16Awg, 12Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 11.98 ft (36.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 3.0 GHz, 2.0 ft. (0.61m) - CBL-2FM-75+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details