Amphenol Sine Systems Cordset, Male, Single Ended, 5 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel MN53AC01E30

Description
CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male, Single Ended, 5 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel - 44W3598 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male, Single Ended, 5 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel
44W3598
Cordset, Male, Single Ended, 5 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel 44W3598
CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3598
Product Name Cordset, Male, Single Ended, 5 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 29.86 ft (91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details