Amphenol Sine Systems Cordset, Male, Single Ended, 5 Position, 16Awg, 15Ft; Connector Type A Amphenol Sine/tuchel MN53AC01E15

Description
CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 15FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4.5m; Cable Length - Imperial:15ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 15FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4.5m; Cable Length - Imperial:15ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male, Single Ended, 5 Position, 16Awg, 15Ft; Connector Type A Amphenol Sine/tuchel - 44W3595 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male, Single Ended, 5 Position, 16Awg, 15Ft; Connector Type A Amphenol Sine/tuchel
44W3595
Cordset, Male, Single Ended, 5 Position, 16Awg, 15Ft; Connector Type A Amphenol Sine/tuchel 44W3595
CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 15FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4.5m; Cable Length - Imperial:15ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, MALE, SINGLE ENDED, 5 POSITION, 16AWG, 15FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:4.5m; Cable Length - Imperial:15ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3595
Product Name Cordset, Male, Single Ended, 5 Position, 16Awg, 15Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 14.76 ft (45 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details