Amphenol Sine Systems Circular Cable Assemblies MN47A4AC01M010

Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Description
Cable Assembly 3.28' (1.00m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sensor Cable Assembly, part number 14R7205, features Amphenol Sine Systems connectors with a 4-position configuration. It is designed for a maximum current of 10A and a maximum voltage of 600V AC/DC. The assembly is constructed with a PVC jacket and thermoplastic insulation, ensuring durability and compliance with UL 94/V-0 flame rating standards. The cable is rated for use in temperatures ranging from -20°C to +105°C and offers IP67 protection when mated, making it suitable for harsh environments. The assembly is RoHS compliant and has a minimum insulation resistance of 5000M ohms, with a dielectric test voltage of 2200V. It is also designed for over 500 mating cycles, ensuring reliability in repeated use.

Datasheet Summary
Powered by GS/AI

The Sensor Cable Assembly, part number 14R7205, features Amphenol Sine Systems connectors with a 4-position configuration. It is designed for a maximum current of 10A and a maximum voltage of 600V AC/DC. The assembly is constructed with a PVC jacket and thermoplastic insulation, ensuring durability and compliance with UL 94/V-0 flame rating standards. The cable is rated for use in temperatures ranging from -20°C to +105°C and offers IP67 protection when mated, making it suitable for harsh environments. The assembly is RoHS compliant and has a minimum insulation resistance of 5000M ohms, with a dielectric test voltage of 2200V. It is also designed for over 500 mating cycles, ensuring reliability in repeated use.

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-MN47A4AC01M010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-MN47A4AC01M010-ND
Circular Cable Assemblies 889-MN47A4AC01M010-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel - 14R7205 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
14R7205
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel 14R7205
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:miniBOSS™ M22 Series; Cable Length:1m RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:miniBOSS™ M22 Series; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-MN47A4AC01M010-ND 14R7205
Product Name Circular Cable Assemblies Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details