Amphenol Sine Systems Circular Cable Assemblies MN44AC01M100

Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet
Description
Cable Assembly 32.8' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2369-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2369-ND
Circular Cable Assemblies 889-2369-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel - 14R7196 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel
14R7196
Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel 14R7196
SENSOR CORD, 7/8" RCPT-FREE END, 32.8 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

SENSOR CORD, 7/8" RCPT-FREE END, 32.8 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MN44AC01M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MN44AC01M100
Cable Assemblies - Circular Cable Assemblies MN44AC01M100
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2369-ND 14R7196 MN44AC01M100
Product Name Circular Cable Assemblies Sensor Cord, 7/8 Rcpt-Free End, 32.8 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details