Amphenol Sine Systems Cordset, Male, Single Ended, 4 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel MN43AC01E30

Description
CORDSET, MALE, SINGLE ENDED, 4 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
CORDSET, MALE, SINGLE ENDED, 4 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset, Male, Single Ended, 4 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel - 44W3578 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Male, Single Ended, 4 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel
44W3578
Cordset, Male, Single Ended, 4 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel 44W3578
CORDSET, MALE, SINGLE ENDED, 4 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes

CORDSET, MALE, SINGLE ENDED, 4 POSITION, 16AWG, 30FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3578
Product Name Cordset, Male, Single Ended, 4 Position, 16Awg, 30Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 29.86 ft (91 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details