Amphenol Sine Systems Circular Cable Assemblies MN37A4AC01M030

Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet
Description
Cable Assembly 9.84' (3.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-MN37A4AC01M030-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-MN37A4AC01M030-ND
Circular Cable Assemblies 889-MN37A4AC01M030-ND
Cable Assembly 9.84' (3.00m)

Cable Assembly 9.84' (3.00m)

Buy Now Datasheet
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel - 14R7141 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
14R7141
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel 14R7141
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:miniBOSS™ M22 Series; Cable Length:3m RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:miniBOSS™ M22 Series; Cable Length:3m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-MN37A4AC01M030-ND 14R7141
Product Name Circular Cable Assemblies Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details