Amphenol Sine Systems Circular Cable Assemblies MN37A4AC01M010

Description
Cable Assembly 0.33' (100.00mm)
Request a Quote Datasheet
Description
Cable Assembly 0.33' (100.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-MN37A4AC01M010-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-MN37A4AC01M010-ND
Circular Cable Assemblies 889-MN37A4AC01M010-ND
Cable Assembly 0.33' (100.00mm)

Cable Assembly 0.33' (100.00mm)

Buy Now Datasheet
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel - 14R7140 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
14R7140
Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel 14R7140
SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:miniBOSS™ M22 Series; Cable Length:1m RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Connector Type A:M22 Plug; Connector Type B:M22 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:miniBOSS™ M22 Series; Cable Length:1m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 889-MN37A4AC01M010-ND 14R7140
Product Name Circular Cable Assemblies Sensor Cable Assembly; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details