Amphenol Sine Systems Circular Cable Assemblies MN34AC01M050

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2357-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2357-ND
Circular Cable Assemblies 889-2357-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - MN34AC01M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MN34AC01M050
Cable Assemblies - Circular Cable Assemblies MN34AC01M050
CBL CIRC 3POS FEM TO WIRE 16.4'

CBL CIRC 3POS FEM TO WIRE 16.4'

Supplier's Site
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel - 47AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel
47AC7635
Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel 47AC7635
SENSOR CORD, 7/8" RCPT-FREE END, 16.4 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

SENSOR CORD, 7/8" RCPT-FREE END, 16.4 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2357-ND MN34AC01M050 47AC7635
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 7/8 Rcpt-Free End, 16.4 ; Connector Type A Amphenol Sine/tuchel
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details