Amphenol Sine Systems Circular Cable Assemblies MN34AC01M020

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 889-2356-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2356-ND
Circular Cable Assemblies 889-2356-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 3P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel - 47AC7634 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel
47AC7634
Sensor Cord, 3P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel 47AC7634
SENSOR CORD, 3P 7/8" RCPT-FREE END, 6.6 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

SENSOR CORD, 3P 7/8" RCPT-FREE END, 6.6 ; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - MN34AC01M020 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MN34AC01M020
Cable Assemblies - Circular Cable Assemblies MN34AC01M020
CBL CIRC 3POS FEM TO WIRE 6.56'

CBL CIRC 3POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 889-2356-ND 47AC7634 MN34AC01M020
Product Name Circular Cable Assemblies Sensor Cord, 3P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Amphenol Sine/tuchel Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details