Amphenol Sine Systems Male Receptacle, 3 Position, 16Awg, 1Ft; Connector Type A Amphenol Sine/tuchel MN31PW02E1

Description
MALE RECEPTACLE, 3 POSITION, 16AWG, 1FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes
Datasheet
Description
MALE RECEPTACLE, 3 POSITION, 16AWG, 1FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Receptacle, 3 Position, 16Awg, 1Ft; Connector Type A Amphenol Sine/tuchel - 44W3552 - Newark, An Avnet Company
Chicago, IL, United States
Male Receptacle, 3 Position, 16Awg, 1Ft; Connector Type A Amphenol Sine/tuchel
44W3552
Male Receptacle, 3 Position, 16Awg, 1Ft; Connector Type A Amphenol Sine/tuchel 44W3552
MALE RECEPTACLE, 3 POSITION, 16AWG, 1FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

MALE RECEPTACLE, 3 POSITION, 16AWG, 1FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:304.8mm; Cable Length - Imperial:1ft; Product Range:miniBOSS™ M22 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W3552
Product Name Male Receptacle, 3 Position, 16Awg, 1Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60033A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details