Amphenol Corporation Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors MLV-L01D-E1NJ-N

Description
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8249 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8249
Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8249
PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 1IN-H2O, DIFF, VOLT; Operating Pressure Max:1Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbless; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8249
Product Name Pressure Sensor, 1In-H2O, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Sensors - Series 48 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10213280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details