Amphenol Corporation Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors MLV-005D-E1BS-N

Description
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Axial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Axial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8290 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8290
Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8290
PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Axial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Axial Barbed; Supply Current:-; Product Range:CoBeam2 MLV Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8290
Product Name Pressure Sensor, 5Psi, Diff, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D10Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Transmitter, 720 Inch-H2O; Operating Pressure Max Sensata/cynergy3 - 44Y9861 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details