Amphenol Corporation Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors MLDX-030A-DX01-N

Description
PRESSURE SENSOR, 30PSI, ABSOLUTE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI, ABSOLUTE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8240 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8240
Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8240
PRESSURE SENSOR, 30PSI, ABSOLUTE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, ABSOLUTE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute; Voltage Rating:20VDC; Port Style:Dual Port; Supply Current:-; Product Range:CoBeam2 MLDX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8240
Product Name Pressure Sensor, 30Psi, Absolute, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1451-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
3 suppliers