Amphenol Corporation Free Hanging, Panel Mount MINIMSDF000R

Description
MINI MSD RECEPTACLE, REAR MOUNT
Request a Quote Datasheet
Description
MINI MSD RECEPTACLE, REAR MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-MINIMSDF000R-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-MINIMSDF000R-ND
Free Hanging, Panel Mount 1032-MINIMSDF000R-ND
MINI MSD RECEPTACLE, REAR MOUNT

MINI MSD RECEPTACLE, REAR MOUNT

Buy Now Datasheet
Power Entry, Rcpt, 170A, 1.5Kv, Panel; Product Range Amphenol Pcd - 91Y4899 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 170A, 1.5Kv, Panel; Product Range Amphenol Pcd
91Y4899
Power Entry, Rcpt, 170A, 1.5Kv, Panel; Product Range Amphenol Pcd 91Y4899
POWER ENTRY, RCPT, 170A, 1.5KV, PANEL; Product Range:Mini MSD Series; Gender:Receptacle; Voltage Rating:1.5kV; Current Rating:170A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit; SVHC:No SVHC (17-Dec RoHS Compliant: Yes

POWER ENTRY, RCPT, 170A, 1.5KV, PANEL; Product Range:Mini MSD Series; Gender:Receptacle; Voltage Rating:1.5kV; Current Rating:170A; Connector Mounting:Panel Mount; Contact Termination Type:Press Fit; SVHC:No SVHC (17-Dec RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032-MINIMSDF000R-ND 91Y4899
Product Name Free Hanging, Panel Mount Power Entry, Rcpt, 170A, 1.5Kv, Panel; Product Range Amphenol Pcd
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products