Amphenol PCD Strain Relief Clamp Backshell MIL Series

Description
Amphenol offers the widest range of accessories for circular connectors conforming to most Military (MIL) specifications as well as Industrial standards. Backshells for Military & Aerospace applications are governed by SAE, AS85049 standard and Amphenol Backshells are designed to meet the applicable requirement of these standards. Amphenol offers additional styles and designs and can support you from concept to product realization to satisfy your unique requirements and specifications. Strain Relief Clamp: This clamp not only keeps cables tidy after termination but provides good strain relief at the termination area. Cost effective where environmental protection is not a concern and weight saving is a major consideration.
Datasheet
Description
Amphenol offers the widest range of accessories for circular connectors conforming to most Military (MIL) specifications as well as Industrial standards. Backshells for Military & Aerospace applications are governed by SAE, AS85049 standard and Amphenol Backshells are designed to meet the applicable requirement of these standards. Amphenol offers additional styles and designs and can support you from concept to product realization to satisfy your unique requirements and specifications. Strain Relief Clamp: This clamp not only keeps cables tidy after termination but provides good strain relief at the termination area. Cost effective where environmental protection is not a concern and weight saving is a major consideration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp Backshell - MIL Series - Amphenol PCD
Beverly, MA, USA
Strain Relief Clamp Backshell
MIL Series
Strain Relief Clamp Backshell MIL Series
Amphenol offers the widest range of accessories for circular connectors conforming to most Military (MIL) specifications as well as Industrial standards. Backshells for Military & Aerospace applications are governed by SAE, AS85049 standard and Amphenol Backshells are designed to meet the applicable requirement of these standards. Amphenol offers additional styles and designs and can support you from concept to product realization to satisfy your unique requirements and specifications. Strain Relief Clamp: This clamp not only keeps cables tidy after termination but provides good strain relief at the termination area. Cost effective where environmental protection is not a concern and weight saving is a major consideration.

Amphenol offers the widest range of accessories for circular connectors conforming to most Military (MIL) specifications as well as Industrial standards.

Backshells for Military & Aerospace applications are governed by SAE, AS85049 standard and Amphenol Backshells are designed to meet the applicable requirement of these standards. Amphenol offers additional styles and designs and can support you from concept to product realization to satisfy your unique requirements and specifications.

Strain Relief Clamp: This clamp not only keeps cables tidy after termination but provides good strain relief at the termination area. Cost effective where environmental protection is not a concern and weight saving is a major consideration.

Supplier's Site Datasheet

Technical Specifications

  Amphenol PCD
Product Category Strain Reliefs
Product Number MIL Series
Product Name Strain Relief Clamp Backshell
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820390 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 5205732-1 - TE Connectivity
Specs
Material Polypropylene
View Details