915MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 902MHz ~ 928MHz 7dBi N Type Female Base Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-MFB9157NF-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, LPWAN |
| Primary Frequency Range | 915.0 MHz |
| Gain | 7 dB |
| VSWR | 2 :1 |