Amphenol Corporation RF Antennas MFB9155

Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 5dB N Type Male Bracket Mount
Request a Quote Datasheet
Description
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 5dB N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MFB9155-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MFB9155-ND
RF Antennas 3299-MFB9155-ND
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 5dB N Type Male Bracket Mount

915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 5dB N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MFB9155-ND
Product Name RF Antennas
Applications Modem or Wireless Network; RF Antennas
Primary Frequency Range 915.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers