Amphenol Corporation RF Antennas MFB4605

Description
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 5dB N Type Male Pole Mount
Request a Quote Datasheet
Description
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 5dB N Type Male Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MFB4605-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MFB4605-ND
RF Antennas 3299-MFB4605-ND
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 5dB N Type Male Pole Mount

465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz 5dB N Type Male Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MFB4605-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 465.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details